1" Mounted Spherical Roller Bearing, Fixed Cast Iron 3-Bolt Round Flange Block, Single Setscrew Locking Collar, Clearance Seal, Special Locking Device on Threaded Cover
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZB2100GR |
| Product Name | Rexnord ZB2100GR Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |