2 3/16" Mounted Spherical Roller Bearing, Center Pull Side Mounted Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZAT722039 |
| Product Name | Rexnord ZAT722039 Take-up Assemblies Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.1875 inch (55.562 mm) |