1 1/2" Mounted Spherical Roller Bearing, Center Pull Side Mounted Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ZAT421089 |
| Product Name | Rexnord ZAT421089 Take-up Assemblies Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 1.5000 inch (38.100 mm) |