Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILLOW BLOCK BEARINGS
REGALREXNORD
ZAF6415F05 -- REXNORD ZAF6415F05 SOLID-HOUSED PILLOW BLOCKS REX SPHERICAL ROLLER BEARINGS
RegalRexnord
Rexnord ZAF6415F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAF6415F05
Description
Product Family: Roller Bearing; Line: Rex
RegalRexnord
Done
Description
Product Family: Roller Bearing; Line: Rex
Suppliers
Company
Product
Description
Supplier Links
RegalRexnord
Milwaukee, WI, United States
Rexnord ZAF6415F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAF6415F05
Rexnord ZAF6415F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAF6415F05
Product Family: Roller Bearing; Line: Rex
Product Family: Roller Bearing; Line: Rex
Supplier's Site
Technical Specifications
RegalRexnord
Product Category
Pillow Block Bearings
Product Number
ZAF6415F05
Product Name
Rexnord ZAF6415F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type
Spherical Roller
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Plummer Blocks & Pillow Blocks
7508983
Specs
Shaft Diameter
1.77 inch (45 mm)
Housing
Cast Iron; Cast iron
Length
7.48 inch (190 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
8mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block.
S61PPCM08F032
Specs
Bearing / Housing Features
Self-aligning
Shaft Diameter
0.3150 inch (8 mm)
Load Rating
396 lbs (179 kg)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty
SUCLP213
Specs
Bearing Type
Ball
Bearing / Housing Features
Plummer Block
Shaft Securing Method
Setscrew
View Details
OILES America Corporation
Plain Type Pillow Block Bearing, 12mm
80UP-12
Specs
Bearing Type
Plain
Bearing / Housing Features
Self-aligning
Shaft Securing Method
No Locking Method
View Details