The S61P CM08F032 is a closed-series, self-aligning pillow block with an 8 mm bore, featuring an anodized aluminum body and a Frelon-lined aluminum bearing. It has a height of 15 mm, width of 28 mm, and length of 35 mm, with mounting holes for an M4 screw. The bore tolerance for the precision version is +0.035/+0.013 mm. The unit weighs 0.069 kg and supports a dynamic load rating of 1760 N.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | S61PPCM08F032 |
| Product Name | 8mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. |
| Bearing / Housing Features | Self-aligning |
| Shaft Diameter | 0.3150 inch (8 mm) |
| Load Rating | 396 lbs (179 kg) |
| Bearing | Frelon Lined Alum. |