1" Mounted Ball Bearing, Intermediate Duty, Cast Iron Take-up Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | WTH3S216E |
| Product Name | Link-Belt WTH3S216E Take-up Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.0000 inch (25.400 mm) |