30 mm Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Spherical OD
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | UG2M30NL |
| Product Name | Link-Belt UG2M30NL Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Operating Temperature | 225 F (107 C) |
| Design Units | Metric |
| Bore | 1.1811 inch (30.000 mm) |