A 7Y55-E3725M is an extended inner ring ball bearing with a 0.250 inch bore and 0.375 inch outside diameter, lubricated with grease meeting MIL-PRF-23827C. It has a dynamic load rating of 37 lbf and a static load rating of 17 lbf, with an ABEC 3 tolerance class. The bearing features a double shield and is constructed from 440C stainless steel. Its width is 0.1562 inch, with inner and outer land diameters of 0.1250 inch and 0.1875 inch respectively.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y55-E3725M |
| Product Name | 0.25" Bore, 0.375" Outside diameter., Lubricated With Grease ( MIL-G-23827A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3 |
| Design Units | Inch |
| Bore | 0.2500 inch (6.350 mm) |