2" Unmounted Ball Bearing, Standard Duty, Non-relubricatable, Cylindrical O.D outer race, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | UB232NL |
| Product Name | Link-Belt UB232NL Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 2.0000 inch (50.800 mm) |