2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron Take-up Block, Setscrew Locking, Clearance Seal, No Grease
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TU347K5 |
| Product Name | Link-Belt TU347K5 Take-up Blocks Ball Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 3700 rpm |