Stock Drive Products & Sterling Instrument - SDP/SI 4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing A 7Z 6MF1804E

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Z 6MF1804E is a nonmetallic bearing block with a 4 mm bore, featuring a nylon 101 body and a machined Ertalyte TX bearing for self-lubricating, electrically insulating performance. It has a flanged mounting design with two Ø6.7 mm mounting holes spaced 38 mm apart, and overall dimensions of 56 mm length, 28 mm width, and 19 mm height.

Datasheet Summary
Powered by GS/AI

A 7Z 6MF1804E is a nonmetallic bearing block with a 4 mm bore, featuring a nylon 101 body and a machined Ertalyte TX bearing for self-lubricating, electrically insulating performance. It has a flanged mounting design with two Ø6.7 mm mounting holes spaced 38 mm apart, and overall dimensions of 56 mm length, 28 mm width, and 19 mm height.

Suppliers

Company
Product
Description
Supplier Links
4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1804E - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing
A 7Z 6MF1804E
4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing A 7Z 6MF1804E
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number A 7Z 6MF1804E
Product Name 4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing
Shaft Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12 - TTWN-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1200 lbs (544 kg)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB20 - TSSUTFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 4700 lbs (2132 kg)
View Details
0.3125 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2610 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3125 inch (7.94 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
2-15/16 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details