W.M. Berg STS-90-445

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STS-90-445 - W.M. Berg
Cudahy, WI, United States
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number STS-90-445
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7010590 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 2.01 inch (51 mm)
View Details
1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0625 inch (1.59 mm)
Durometer 70
View Details
PH 100A Ivory Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyester
Cross Section Diameter 0.1181 to 0.7874 inch (3 to 20 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details
Eagle Orange 85 - 1032004 - Fenner Drives
Specs
Material Urethane
Features Food Grade
Cross Section Diameter 0.1250 inch (3.17 mm)
View Details