Fenner Drives Eagle Orange 85 1032004

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 - 1032004 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85
1032004
Eagle Orange 85 1032004
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 1032004
Product Name Eagle Orange 85
Material Urethane
Features Food Grade
Cross Section Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2596424 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1575 inch (4 mm)
Belt Length 1181 inch (30000 mm)
View Details
3/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0938 inch (2.38 mm)
Durometer 70
View Details
Eagle Clear 85 Twisted O-Rings - 5050010 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1875 inch (4.76 mm)
Belt Length 14.5 inch (368 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details