Megadyne Americas PH 100A Ivory Round Belt, Smooth

Suppliers

Company
Product
Description
Supplier Links
PH 100A Ivory Round Belt, Smooth -  - Megadyne Americas
Pineville, NC, USA
PH 100A Ivory Round Belt, Smooth
PH 100A Ivory Round Belt, Smooth
Round belt Material: PH, themoplastic polyester elastomer, shore hardness 100A, 55 D Temperature range -5° to 80° C

Round belt

  • Material: PH, themoplastic polyester elastomer, shore hardness 100A, 55 D
  • Temperature range -5° to 80° C
Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Round Belts and O-ring Belts
Product Name PH 100A Ivory Round Belt, Smooth
Material Polyester
Cross Section Diameter 0.1181 to 0.7874 inch (3 to 20 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
Minimum Pulley Size 1.38 to 9.45 inch (35 to 240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Endless Belts (inch) - A 6R11-06047 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
 - 7124894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 1181 inch (30000 mm)
View Details
Eagle Clear 85 Twisted O-Rings - 5050005 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1875 inch (4.76 mm)
Belt Length 12.5 inch (317 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details