RegalRexnord Link-Belt PKEB22655FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22655FE

Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB22655FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB22655FE - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB22655FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB22655FE
Link-Belt PKEB22655FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22655FE
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB22655FE
Product Name Link-Belt PKEB22655FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1250 rpm
Load Rating 62300 lbs (28254 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB10OPN - TSPB-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 320 lbs (145 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details