RegalRexnord Link-Belt PKB22463FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22463FH

Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKB22463FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKB22463FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKB22463FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKB22463FH
Link-Belt PKB22463FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22463FH
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKB22463FH
Product Name Link-Belt PKB22463FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1400 rpm
Load Rating 96500 lbs (43764 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN8OPN - TTWN-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 460 lbs (209 kg)
View Details
Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details