MOUETTE PLASTIC MOLD CO., LTD Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty SUCLP201

Description
Pillow Block Bearing Units Stainless Steel Set Screw Locking Because of their versatility and cost-effectiveness, ball bearing units are used in many industrial applications. MOUETTE pillow (Plummer) block ball bearing units consist of an insert bearing mounted in a housing, which can be bolted to a support surface. Standard unit housing designs include cast iron, composites, pressed steel and stainless steel materials. MOUETTE mainly produced housing and insert bearings in stainless steel; or insert bearings in stainless steel, but housing in plastic material. In addition, MOUETTE Food Line Stainless Steel Pillow Block Bearing provide hygienic and high-performance bearing unit solutions for the most demanding food and beverage environments. Insert Bearing Set Screw Locking Normal Duty Wide Inner Ring Stainless Steel Housing Low Base Pillow Block Stainless Steel Stainless Steel Pillow Block Bearing Units Mainly Applications: Elevator systems Food and beverage processing and packaging Conveyor systems Power transmission Construction machinery Agricultural machinery Packaging systems
Request a Quote
Description
Pillow Block Bearing Units Stainless Steel Set Screw Locking Because of their versatility and cost-effectiveness, ball bearing units are used in many industrial applications. MOUETTE pillow (Plummer) block ball bearing units consist of an insert bearing mounted in a housing, which can be bolted to a support surface. Standard unit housing designs include cast iron, composites, pressed steel and stainless steel materials. MOUETTE mainly produced housing and insert bearings in stainless steel; or insert bearings in stainless steel, but housing in plastic material. In addition, MOUETTE Food Line Stainless Steel Pillow Block Bearing provide hygienic and high-performance bearing unit solutions for the most demanding food and beverage environments. Insert Bearing Set Screw Locking Normal Duty Wide Inner Ring Stainless Steel Housing Low Base Pillow Block Stainless Steel Stainless Steel Pillow Block Bearing Units Mainly Applications: Elevator systems Food and beverage processing and packaging Conveyor systems Power transmission Construction machinery Agricultural machinery Packaging systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty
SUCLP201
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty SUCLP201
Pillow Block Bearing Units Stainless Steel Set Screw Locking Because of their versatility and cost-effectiveness, ball bearing units are used in many industrial applications. MOUETTE pillow (Plummer) block ball bearing units consist of an insert bearing mounted in a housing, which can be bolted to a support surface. Standard unit housing designs include cast iron, composites, pressed steel and stainless steel materials. MOUETTE mainly produced housing and insert bearings in stainless steel; or insert bearings in stainless steel, but housing in plastic material. In addition, MOUETTE Food Line Stainless Steel Pillow Block Bearing provide hygienic and high-performance bearing unit solutions for the most demanding food and beverage environments. Insert Bearing Set Screw Locking Normal Duty Wide Inner Ring Stainless Steel Housing Low Base Pillow Block Stainless Steel Stainless Steel Pillow Block Bearing Units Mainly Applications: Elevator systems Food and beverage processing and packaging Conveyor systems Power transmission Construction machinery Agricultural machinery Packaging systems

Pillow Block Bearing Units Stainless Steel Set Screw Locking
Because of their versatility and cost-effectiveness, ball bearing units are used in many industrial applications.
MOUETTE pillow (Plummer) block ball bearing units consist of an insert bearing mounted in a housing, which can be bolted to a support surface. Standard unit housing designs include cast iron, composites, pressed steel and stainless steel materials. MOUETTE mainly produced housing and insert bearings in stainless steel; or insert bearings in stainless steel, but housing in plastic material.
In addition, MOUETTE Food Line Stainless Steel Pillow Block Bearing provide hygienic and high-performance bearing unit solutions for the most demanding food and beverage environments.
Insert Bearing
Set Screw Locking
Normal Duty
Wide Inner Ring
Stainless Steel
Housing
Low Base Pillow Block
Stainless Steel
Stainless Steel Pillow Block Bearing Units Mainly Applications:
Elevator systems
Food and beverage processing and packaging
Conveyor systems
Power transmission
Construction machinery
Agricultural machinery
Packaging systems

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Pillow Block Bearings
Product Number SUCLP201
Product Name Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details