RegalRexnord Link-Belt PELB68M115FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB68M115FRC

Description
115 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap
Description
115 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PELB68M115FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PELB68M115FRC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PELB68M115FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PELB68M115FRC
Link-Belt PELB68M115FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB68M115FRC
115 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

115 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PELB68M115FRC
Product Name Link-Belt PELB68M115FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB16 - TSPB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1050 lbs (476 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Rexnord AZAFS6207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZAFS6207 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 3300 rpm
View Details