1 3/4" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 40% grease fill and 90 degree lube fitting
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PB22428HK81 |
| Product Name | Link-Belt PB22428HK81 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1.75 inch (44.45 mm) |
| Rated Speed | 3100 rpm |
| Load Rating | 24700 lbs (11202 kg) |