Timken Company (The) Pillow Block/Bearing Housing RAS-1-3/16

Description
PILLOW BLOCK BEARING, 1-3/16 INCH BORE, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 1-3/16 INCH BORE, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19478895 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19478895
Pillow Block/Bearing Housing 19478895
PILLOW BLOCK BEARING, 1-3/16 INCH BORE, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 1-3/16 INCH BORE, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19478895
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details