RegalRexnord Rexnord P4B315CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P4B315CE

Description
3 15/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
Description
3 15/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord P4B315CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings - P4B315CE - RegalRexnord
Milwaukee, WI, United States
Rexnord P4B315CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
P4B315CE
Rexnord P4B315CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P4B315CE
3 15/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

3 15/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P4B315CE
Product Name Rexnord P4B315CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1760 rpm
Load Rating 80000 lbs (36281 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12 - TTWN-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1200 lbs (544 kg)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details