Stock Drive Products & Sterling Instrument - SDP/SI Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12 TTWN-12

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TTWN-12 is a closed-type twin pillow block bearing for end-supported applications, designed to provide low-friction rotary support with lubrication access. It has a 0.750-inch nominal bore diameter, measures 2.75 inches in length, 1.88 inches in width, and 4.50 inches in overall length. The block weighs 1.75 pounds and is rated for a dynamic load capacity of 1200 lbf. It uses a #8 bolt hole for mounting and features a lubrication access fitting for sizes up to 0.625 inch; the TTWN-12 includes a 1/4-28 lubrication port. The product is marked as a standard item with corrosion-resistant or nylon ball options available as additions to the catalog number.

Datasheet Summary
Powered by GS/AI

The TTWN-12 is a closed-type twin pillow block bearing for end-supported applications, designed to provide low-friction rotary support with lubrication access. It has a 0.750-inch nominal bore diameter, measures 2.75 inches in length, 1.88 inches in width, and 4.50 inches in overall length. The block weighs 1.75 pounds and is rated for a dynamic load capacity of 1200 lbf. It uses a #8 bolt hole for mounting and features a lubrication access fitting for sizes up to 0.625 inch; the TTWN-12 includes a 1/4-28 lubrication port. The product is marked as a standard item with corrosion-resistant or nylon ball options available as additions to the catalog number.

Suppliers

Company
Product
Description
Supplier Links
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12 - TTWN-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12
TTWN-12
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12 TTWN-12
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number TTWN-12
Product Name Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/8 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM10F036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3937 inch (10 mm)
Load Rating 671 lbs (304 kg)
View Details
20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
1-1/8 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details