RegalRexnord Link-Belt P3S2M40E Pillow Blocks Ball Bearings P3S2M40E

Description
Product Family: Ball Bearing; Line: Link-Belt Mounted
Description
Product Family: Ball Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S2M40E Pillow Blocks Ball Bearings - P3S2M40E - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S2M40E Pillow Blocks Ball Bearings
P3S2M40E
Link-Belt P3S2M40E Pillow Blocks Ball Bearings P3S2M40E
Product Family: Ball Bearing; Line: Link-Belt Mounted

Product Family: Ball Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3S2M40E
Product Name Link-Belt P3S2M40E Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Plastic / Polymer
Length 2.44 inch (62 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details