Stock Drive Products & Sterling Instrument - SDP/SI Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. S61GPBM1014

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S61GPBM1014 is a metric pillow block bearing with a 10 mm bore, designed for maintenance-free operation in applications requiring self-lubrication and alignment compensation. The body is made of thermoplastic and the ball is L280® polymer. It operates from -40°C to +130°C, with a bore tolerance of +0.083/+0.025 mm. The bearing has a maximum static tensile strength of 1499 N, a maximum short-term torque of 747 N, and supports up to 2.44 N·m torque long-term. It measures 14 mm in height H, 28 mm in height H1, 10.5 mm in thickness T, 62 mm in length L, and 8 mm in width w. The angle of offset is 25°.

Datasheet Summary
Powered by GS/AI

The S61GPBM1014 is a metric pillow block bearing with a 10 mm bore, designed for maintenance-free operation in applications requiring self-lubrication and alignment compensation. The body is made of thermoplastic and the ball is L280® polymer. It operates from -40°C to +130°C, with a bore tolerance of +0.083/+0.025 mm. The bearing has a maximum static tensile strength of 1499 N, a maximum short-term torque of 747 N, and supports up to 2.44 N·m torque long-term. It measures 14 mm in height H, 28 mm in height H1, 10.5 mm in thickness T, 62 mm in length L, and 8 mm in width w. The angle of offset is 25°.

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer.
S61GPBM1014
Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. S61GPBM1014
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number S61GPBM1014
Product Name Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer.
Shaft Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM10F036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3937 inch (10 mm)
Load Rating 671 lbs (304 kg)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB24 - TSSUPB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
5 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 254 lbs (115 kg)
Housing Aluminum
View Details
0.3125 Bore, Molded Nylon bearing block, With Ertalyte Tx Bearing - A 7Z 6-F2210E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3125 inch (7.94 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details