RegalRexnord Link-Belt P2Y331N Pillow Blocks Ball Bearings P2Y331N

Description
1 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Fixed Pillow Block, Eccentric Lock Locking Collar, Double Lip Contact Seal
Description
1 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Fixed Pillow Block, Eccentric Lock Locking Collar, Double Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P2Y331N Pillow Blocks Ball Bearings - P2Y331N - RegalRexnord
Milwaukee, WI, United States
Link-Belt P2Y331N Pillow Blocks Ball Bearings
P2Y331N
Link-Belt P2Y331N Pillow Blocks Ball Bearings P2Y331N
1 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Fixed Pillow Block, Eccentric Lock Locking Collar, Double Lip Contact Seal

1 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Fixed Pillow Block, Eccentric Lock Locking Collar, Double Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P2Y331N
Product Name Link-Belt P2Y331N Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
8mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM08F032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 396 lbs (179 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Blocks  -  Inch - BBPBLK-205-3/4 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Plastic
View Details
2 suppliers