Stock Drive Products & Sterling Instrument - SDP/SI 0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing A 7Z29-XS375

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Z29-XS375 is a pillow block-mounted miniature ball bearing with a 0.375 in. bore, designed for medical, scientific, and pharmaceutical applications. The bearing features a stainless steel race and a sintered aluminum pillow block, with double shields and lifetime lubrication. It operates from -22°F to +248°F, supports a maximum radial load of 450 lbf, and has a maximum speed of 32000 rpm. The housing has a flange height to mounting centerline of 0.5625 in., a flange width of 1.13 in., and a mounting hole diameter of 0.203 in. The overall height is 1.13 in., length is 2.25 in., and width is 0.4 in. with a flange thickness of 0.25 in.

Datasheet Summary
Powered by GS/AI

A 7Z29-XS375 is a pillow block-mounted miniature ball bearing with a 0.375 in. bore, designed for medical, scientific, and pharmaceutical applications. The bearing features a stainless steel race and a sintered aluminum pillow block, with double shields and lifetime lubrication. It operates from -22°F to +248°F, supports a maximum radial load of 450 lbf, and has a maximum speed of 32000 rpm. The housing has a flange height to mounting centerline of 0.5625 in., a flange width of 1.13 in., and a mounting hole diameter of 0.203 in. The overall height is 1.13 in., length is 2.25 in., and width is 0.4 in. with a flange thickness of 0.25 in.

Suppliers

Company
Product
Description
Supplier Links
0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS375 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing
A 7Z29-XS375
0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing A 7Z29-XS375
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number A 7Z29-XS375
Product Name 0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing
Rated Speed 40000 rpm
Housing Aluminum
Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
0.3125 Bore, Molded Nylon bearing block, With Ertalyte Tx Bearing - A 7Z 6-F2210E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3125 inch (7.94 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
2-3/16 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1804E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1575 inch (4 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details