2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Housing Drilled on botE Sides for Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | MT8520766 |
| Product Name | Rexnord MT8520766 Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 2.44 inch (61.91 mm) |
| Rated Speed | 2000 rpm |