RegalRexnord Rexnord MFS520704 Flange Blocks Rex Spherical Roller Bearings MFS520704

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord MFS520704 Flange Blocks Rex Spherical Roller Bearings - MFS520704 - RegalRexnord
Milwaukee, WI, United States
Rexnord MFS520704 Flange Blocks Rex Spherical Roller Bearings
MFS520704
Rexnord MFS520704 Flange Blocks Rex Spherical Roller Bearings MFS520704
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MFS520704
Product Name Rexnord MFS520704 Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU18025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Roller Bearings - 2482832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 6.2992 inch (160.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details