RegalRexnord Rexnord MF6315 Flange Blocks Rex Spherical Roller Bearings MF6315

Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 4-Bolt Square Flange Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 4-Bolt Square Flange Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MF6315 Flange Blocks Rex Spherical Roller Bearings - MF6315 - RegalRexnord
Milwaukee, WI, United States
Rexnord MF6315 Flange Blocks Rex Spherical Roller Bearings
MF6315
Rexnord MF6315 Flange Blocks Rex Spherical Roller Bearings MF6315
3 15/16" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 4-Bolt Square Flange Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

3 15/16" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 4-Bolt Square Flange Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MF6315
Product Name Rexnord MF6315 Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB30035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
Roller Bearings - 2482811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-85 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details