4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 6-Bolt Round Flange Block with Pilot, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, C2 Internal Clearance, Antifretting Bore Lining
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MF5407YS0782 |
| Product Name | Rexnord MF5407YS0782 Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |