RegalRexnord Rexnord MEF2307H82 Flange Blocks Rex Spherical Roller Bearings MEF2307H82

Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Type E Flange Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Bearing Reversed Assembled, Anti-Fretting Bore Lining
Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Type E Flange Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Bearing Reversed Assembled, Anti-Fretting Bore Lining

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEF2307H82 Flange Blocks Rex Spherical Roller Bearings - MEF2307H82 - RegalRexnord
Milwaukee, WI, United States
Rexnord MEF2307H82 Flange Blocks Rex Spherical Roller Bearings
MEF2307H82
Rexnord MEF2307H82 Flange Blocks Rex Spherical Roller Bearings MEF2307H82
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Type E Flange Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Bearing Reversed Assembled, Anti-Fretting Bore Lining

3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Type E Flange Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Bearing Reversed Assembled, Anti-Fretting Bore Lining

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MEF2307H82
Product Name Rexnord MEF2307H82 Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB12016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
Roller Bearings - 1469307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details