2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Type E Flange Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Reversed Assembled Insert, Antifretting Bore Lining
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MEF2215H82 |
| Product Name | Rexnord MEF2215H82 Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |