Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER BEARINGS
REGALREXNORD
MBR6215BVGR78 -- REXNORD MBR6215BVGR78 FLANGED CARTRIDGE BLOCKS REX SPHERICAL ROLLER BEARINGS
RegalRexnord
Rexnord MBR6215BVGR78 Flanged Cartridge Blocks Rex Spherical Roller Bearings
MBR6215BVGR78
Description
Product Family: Roller Bearing; Line: Rex
RegalRexnord
Done
Description
Product Family: Roller Bearing; Line: Rex
Suppliers
Company
Product
Description
Supplier Links
RegalRexnord
Milwaukee, WI, United States
Rexnord MBR6215BVGR78 Flanged Cartridge Blocks Rex Spherical Roller Bearings
MBR6215BVGR78
Rexnord MBR6215BVGR78 Flanged Cartridge Blocks Rex Spherical Roller Bearings
MBR6215BVGR78
Product Family: Roller Bearing; Line: Rex
Product Family: Roller Bearing; Line: Rex
Supplier's Site
Technical Specifications
RegalRexnord
Product Category
Roller Bearings
Product Number
MBR6215BVGR78
Product Name
Rexnord MBR6215BVGR78 Flanged Cartridge Blocks Rex Spherical Roller Bearings
Features
Flanged
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Roller Bearings
1469306
Specs
Type
Spherical
Design Units
Metric
Bore
0.7874 inch (20.000 mm)
View Details
Accurate Bushing Company, Inc.
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type
MFCR-30-E
Specs
Features
Flanged
Dynamic Axial
1720 lbs (780 kg)
Dynamic Radial
2790 lbs (1265 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert
BPFLSX-040
Specs
Type
Spherical
Static Radial
5245 lbs (2379 kg)
View Details
HIWIN Corporation
Crossed Roller Bearings
CRBA Series
Specs
Type
Crossed Roller; (Split Bearing)
View Details