RegalRexnord Rexnord MB2307B Flange Blocks Rex Spherical Roller Bearings MB2307B

Description
Rex MB2307B Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.
Description
Rex MB2307B Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord MB2307B Flange Blocks Rex Spherical Roller Bearings - MB2307B - RegalRexnord
Milwaukee, WI, United States
Rexnord MB2307B Flange Blocks Rex Spherical Roller Bearings
MB2307B
Rexnord MB2307B Flange Blocks Rex Spherical Roller Bearings MB2307B
Rex MB2307B Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.

Rex MB2307B Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MB2307B
Product Name Rexnord MB2307B Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB20025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
Roller Bearings - 1469264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details