RegalRexnord Rexnord MB2303 Flange Blocks Rex Spherical Roller Bearings MB2303

Description
Rex MB2303 Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.
Description
Rex MB2303 Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord MB2303 Flange Blocks Rex Spherical Roller Bearings - MB2303 - RegalRexnord
Milwaukee, WI, United States
Rexnord MB2303 Flange Blocks Rex Spherical Roller Bearings
MB2303
Rexnord MB2303 Flange Blocks Rex Spherical Roller Bearings MB2303
Rex MB2303 Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.

Rex MB2303 Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MB2303
Product Name Rexnord MB2303 Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU6005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Roller Bearings - 2482926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-90 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details