RegalRexnord Link-Belt MA5312 Inner Rings Cylindrical Roller Bearings MA5312

Description
60 mm Cylindrical Roller Bearing plain inner ring
Description
60 mm Cylindrical Roller Bearing plain inner ring

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MA5312 Inner Rings Cylindrical Roller Bearings - MA5312 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MA5312 Inner Rings Cylindrical Roller Bearings
MA5312
Link-Belt MA5312 Inner Rings Cylindrical Roller Bearings MA5312
60 mm Cylindrical Roller Bearing plain inner ring

60 mm Cylindrical Roller Bearing plain inner ring

Supplier's Site
Bearing - 59506384 - Radwell International
Willingboro, NJ, United States
Bearing
59506384
Bearing 59506384
CYLINDRICAL ROLLER BEARING ,STRAIGHT, 60 MM ID. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING ,STRAIGHT, 60 MM ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Roller Bearings Roller Bearings
Product Number MA5312 59506384
Product Name Link-Belt MA5312 Inner Rings Cylindrical Roller Bearings Bearing
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RA18013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Overall Width 2.3130 inch (58.750 mm)
View Details
Roller Bearings - 1469276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details