RegalRexnord Link-Belt MA5309EX Unmounted Bearings Cylindrical Roller Bearings MA5309EX

Description
Product Family: Cylindrical Roller; Line: Link-Belt
Description
Product Family: Cylindrical Roller; Line: Link-Belt

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MA5309EX Unmounted Bearings Cylindrical Roller Bearings - MA5309EX - RegalRexnord
Milwaukee, WI, United States
Link-Belt MA5309EX Unmounted Bearings Cylindrical Roller Bearings
MA5309EX
Link-Belt MA5309EX Unmounted Bearings Cylindrical Roller Bearings MA5309EX
Product Family: Cylindrical Roller; Line: Link-Belt

Product Family: Cylindrical Roller; Line: Link-Belt

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MA5309EX
Product Name Link-Belt MA5309EX Unmounted Bearings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details