RegalRexnord Link-Belt MA5308EX Unmounted Bearings Cylindrical Roller Bearings MA5308EX

Description
Product Family: Cylindrical Roller; Line: Link-Belt
Description
Product Family: Cylindrical Roller; Line: Link-Belt

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MA5308EX Unmounted Bearings Cylindrical Roller Bearings - MA5308EX - RegalRexnord
Milwaukee, WI, United States
Link-Belt MA5308EX Unmounted Bearings Cylindrical Roller Bearings
MA5308EX
Link-Belt MA5308EX Unmounted Bearings Cylindrical Roller Bearings MA5308EX
Product Family: Cylindrical Roller; Line: Link-Belt

Product Family: Cylindrical Roller; Line: Link-Belt

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MA5308EX
Product Name Link-Belt MA5308EX Unmounted Bearings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details