90 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer, Blind dowel Hole in OR OD
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MA5218THV |
| Product Name | Link-Belt MA5218THV Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 3.5433 inch (90.000 mm) |
| Outside Diameter | 6.2992 inch (160.000 mm) |