RegalRexnord Link-Belt MA5216TV Unmounted Bearings Cylindrical Roller Bearings MA5216TV

Description
80 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
Description
80 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MA5216TV Unmounted Bearings Cylindrical Roller Bearings - MA5216TV - RegalRexnord
Milwaukee, WI, United States
Link-Belt MA5216TV Unmounted Bearings Cylindrical Roller Bearings
MA5216TV
Link-Belt MA5216TV Unmounted Bearings Cylindrical Roller Bearings MA5216TV
80 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer

80 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer

Supplier's Site
Bearing - 43471431 - Radwell International
Willingboro, NJ, United States
Bearing
43471431
Bearing 43471431
BEARING, 80 MM, CYLINDRICAL ROLLER BEARING, 2 RETAINING RINGS IN OUTER RING & FORMED STEEL RETAINER. FREE 2 YEAR RADWELL WARRANTY

BEARING, 80 MM, CYLINDRICAL ROLLER BEARING, 2 RETAINING RINGS IN OUTER RING & FORMED STEEL RETAINER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Roller Bearings Roller Bearings
Product Number MA5216TV 43471431
Product Name Link-Belt MA5216TV Unmounted Bearings Cylindrical Roller Bearings Bearing
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB8016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details