80 mm Cylindrical Roller Bearing with plain cylindrical inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0028" to .0041"
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MA5216EXC2841 |
| Product Name | Link-Belt MA5216EXC2841 Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 3.1496 inch (80.000 mm) |
| Outside Diameter | 5.5118 inch (140.000 mm) |