Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER BEARINGS
REGALREXNORD
MA1216 -- LINK-BELT MA1216 INNER RINGS CYLINDRICAL ROLLER BEARINGS
RegalRexnord
Link-Belt MA1216 Inner Rings Cylindrical Roller Bearings
MA1216
Description
80 mm Cylindrical Roller Bearing plain inner ring
RegalRexnord
Done
Description
80 mm Cylindrical Roller Bearing plain inner ring
Suppliers
Company
Product
Description
Supplier Links
RegalRexnord
Milwaukee, WI, United States
Link-Belt MA1216 Inner Rings Cylindrical Roller Bearings
MA1216
Link-Belt MA1216 Inner Rings Cylindrical Roller Bearings
MA1216
80 mm Cylindrical Roller Bearing plain inner ring
80 mm Cylindrical Roller Bearing plain inner ring
Supplier's Site
Technical Specifications
RegalRexnord
Product Category
Roller Bearings
Product Number
MA1216
Product Name
Link-Belt MA1216 Inner Rings Cylindrical Roller Bearings
Type
Cylindrical Roller
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Roller Bearings
186212
Specs
Rolling Element
Steel
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
View Details
Accurate Bushing Company, Inc.
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type
MFCR-85-E
Specs
Features
Flanged
Dynamic Axial
25700 lbs (11655 kg)
Dynamic Radial
63600 lbs (28844 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing
BPFFKS-030
Specs
Type
Spherical
Static Radial
5400 lbs (2449 kg)
View Details
HIWIN Corporation
Crossed Roller Bearings
CRBD Series
Specs
Type
Crossed Roller; (Split Bearing)
View Details