Link-Belt M5224EX Cylindrical Roller Bearings Series 5200 Unmounted Bearing. Contact Rexnord for more details.
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | M5224EX |
| Product Name | Link-Belt M5224EX Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 4.7244 inch (120.000 mm) |
| Outside Diameter | 8.4646 inch (215.000 mm) |