RegalRexnord Link-Belt M5218THV Outer Ring & Roller Assemblies Cylindrical Roller Bearings M5218THV

Description
Link-Belt M5218THV Cylindrical Roller Bearings Series 5200 Outer Ring & Roller Assembly. Contact Rexnord for more details.
Description
Link-Belt M5218THV Cylindrical Roller Bearings Series 5200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt M5218THV Outer Ring & Roller Assemblies Cylindrical Roller Bearings - M5218THV - RegalRexnord
Milwaukee, WI, United States
Link-Belt M5218THV Outer Ring & Roller Assemblies Cylindrical Roller Bearings
M5218THV
Link-Belt M5218THV Outer Ring & Roller Assemblies Cylindrical Roller Bearings M5218THV
Link-Belt M5218THV Cylindrical Roller Bearings Series 5200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Link-Belt M5218THV Cylindrical Roller Bearings Series 5200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number M5218THV
Product Name Link-Belt M5218THV Outer Ring & Roller Assemblies Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU7008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details
Roller Bearings - 1469272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details