RegalRexnord Link-Belt M1208UV Outer Ring & Roller Assemblies Cylindrical Roller Bearings M1208UV

Description
Link-Belt M1208UV Cylindrical Roller Bearings Series 1200 Outer Ring & Roller Assembly. Contact Rexnord for more details.
Description
Link-Belt M1208UV Cylindrical Roller Bearings Series 1200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt M1208UV Outer Ring & Roller Assemblies Cylindrical Roller Bearings - M1208UV - RegalRexnord
Milwaukee, WI, United States
Link-Belt M1208UV Outer Ring & Roller Assemblies Cylindrical Roller Bearings
M1208UV
Link-Belt M1208UV Outer Ring & Roller Assemblies Cylindrical Roller Bearings M1208UV
Link-Belt M1208UV Cylindrical Roller Bearings Series 1200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Link-Belt M1208UV Cylindrical Roller Bearings Series 1200 Outer Ring & Roller Assembly. Contact Rexnord for more details.

Supplier's Site
Bearing - 43485307 - Radwell International
Willingboro, NJ, United States
Bearing
43485307
Bearing 43485307
ROLLER BEARING, CYLINDRICAL, LINK BELT, 80 MM OUTTER DIAMETER, 18 MM BEARING WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, CYLINDRICAL, LINK BELT, 80 MM OUTTER DIAMETER, 18 MM BEARING WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Roller Bearings Roller Bearings
Product Number M1208UV 43485307
Product Name Link-Belt M1208UV Outer Ring & Roller Assemblies Cylindrical Roller Bearings Bearing
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB45025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-52 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.2500 inch (82.550 mm)
View Details
Roller Bearings - 1469304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details