W.M. Berg LINEAR BALL SLIDES LBSKM-50

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Datasheet Summary
Powered by GS/AI

Linear ball slides designed for precise linear motion with travel from 12.0mm to 200mm. The LBSKM-50 has a travel of 50mm, dimensions of 102mm length, 80mm width, and 65mm height, and a rated load of 5kg. It features M2 tapped holes for mounting. The series uses aluminum with black anodized finish.

Datasheet Summary
Powered by GS/AI

Linear ball slides designed for precise linear motion with travel from 12.0mm to 200mm. The LBSKM-50 has a travel of 50mm, dimensions of 102mm length, 80mm width, and 65mm height, and a rated load of 5kg. It features M2 tapped holes for mounting. The series uses aluminum with black anodized finish.

Suppliers

Company
Product
Description
Supplier Links
LINEAR BALL SLIDES - LBSKM-50 - W.M. Berg
Cudahy, WI, United States
LINEAR BALL SLIDES
LBSKM-50
LINEAR BALL SLIDES LBSKM-50
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LBSKM-50
Product Name LINEAR BALL SLIDES
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Miniature Hexapod - H-811.I2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.6693 inch (17 mm)
Y-Axis Travel 0.6299 inch (16 mm)
View Details
Ball Slide Positioning Stage - 3203-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details