RegalRexnord Rexnord KBR621565 Flanged Cartridge Blocks Rex Spherical Roller Bearings KBR621565

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord KBR621565 Flanged Cartridge Blocks Rex Spherical Roller Bearings - KBR621565 - RegalRexnord
Milwaukee, WI, United States
Rexnord KBR621565 Flanged Cartridge Blocks Rex Spherical Roller Bearings
KBR621565
Rexnord KBR621565 Flanged Cartridge Blocks Rex Spherical Roller Bearings KBR621565
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number KBR621565
Product Name Rexnord KBR621565 Flanged Cartridge Blocks Rex Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465257 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details