W.M. Berg PRECISION PLANETARY GEAR HEADS GHPG90-10

Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRECISION PLANETARY GEAR HEADS - GHPG90-10 - W.M. Berg
Cudahy, WI, United States
PRECISION PLANETARY GEAR HEADS
GHPG90-10
PRECISION PLANETARY GEAR HEADS GHPG90-10
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number GHPG90-10
Product Name PRECISION PLANETARY GEAR HEADS
Gearing Planetary
Unlock Full Specs
to access all available technical data

Similar Products

Inline Servo Gearhead - Tandler PL2FS Series - DieQua Corporation
Specs
Gearing Planetary
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 221 to 7212 In-lbs (255 to 8316 kg-cm)
View Details
R10 Sleeve Bearing Mini Motor Gearhead - R10-200-16 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
Gearbox - EMGA-40-P-G3-EAS-40 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Worm Gearbox - CYRW-VS Series - CYRW110-VS - Chenyue (Jiangsu) Technology Co., Ltd.
Chenyue (Jiangsu) Technology Co., Ltd.
Specs
Gearing Worm
Gear Ratio 100 to 7.5 (X : 1)
Rated Output Torque 1779 to 5726 In-lbs (2051 to 6602 kg-cm)
View Details