DieQua Corporation Inline Servo Gearhead Tandler PL2FS Series

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Servo Gearhead - Tandler PL2FS Series - DieQua Corporation
Bloomingdale, IL, United States
Inline Servo Gearhead
Tandler PL2FS Series
Inline Servo Gearhead Tandler PL2FS Series
The Tandler PL2FS inline planetary servo gearhead offers the ultimate in precision motion control. With ground, matched-set gearing, and a revolutionary motor connection, maximum performance is assured. Features Low Backlash: Two levels of backlash optimize and enhance positioning accuracy Revolutionary Motor Mount: A flexible motor connection eliminates misalignment and gear deflection Corrosion Resistant: QPQ Nitriding process provides protection against high moisture environments Cast Iron Housing: Provides superior torsional rigidity over aluminum housings More Ratios: Any ratio using combinations of 3:1 to 10:1 are possible Specs 4 sizes 18 “standard” ratios up to 100:1 Any ratio combination in multi-stage gearboxes up to 10,000:1 are possible Nominal torque capacity up to 815 Nm Peak torque up to 1600 Nm Lifetime Lubrication

The Tandler PL2FS inline planetary servo gearhead offers the ultimate in precision motion control. With ground, matched-set gearing, and a revolutionary motor connection, maximum performance is assured.

Features

  • Low Backlash: Two levels of backlash optimize and enhance positioning accuracy
  • Revolutionary Motor Mount: A flexible motor connection eliminates misalignment and gear deflection
  • Corrosion Resistant: QPQ Nitriding process provides protection against high moisture environments
  • Cast Iron Housing: Provides superior torsional rigidity over aluminum housings
  • More Ratios: Any ratio using combinations of 3:1 to 10:1 are possible

Specs

  • 4 sizes
  • 18 “standard” ratios up to 100:1
  • Any ratio combination in multi-stage gearboxes up to 10,000:1 are possible
  • Nominal torque capacity up to 815 Nm
  • Peak torque up to 1600 Nm
  • Lifetime Lubrication
Supplier's Site Datasheet

Technical Specifications

  DieQua Corporation
Product Category Gearboxes and Gearheads
Product Number Tandler PL2FS Series
Product Name Inline Servo Gearhead
Gearing Planetary
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 221 to 7212 In-lbs (255 to 8316 kg-cm)
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Sesame – PHCH Premium Planetary Servo Gearheads -  - DieQua Corporation
Specs
Gearing Planetary
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 327 to 5310 In-lbs (378 to 6122 kg-cm)
View Details
Right Angle Servo Gearhead - Sesame PGRH Series - DieQua Corporation
Specs
Gearing Helical
Gear Ratio 3 to 200 (X : 1)
Rated Output Torque 97.35 to 17699 In-lbs (112 to 20408 kg-cm)
View Details
Rotary Flange Servo Gearhead - Sesame PGF Series - DieQua Corporation
Specs
Gearing Helical; Bevel / Miter
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 97.35 to 17699 In-lbs (112 to 20408 kg-cm)
View Details
Single Stage Spiral Bevel Servo Gearhead - Tandler FS2 Series - DieQua Corporation
Specs
Gearing Bevel / Miter
Rated Output Torque 88.5 to 11062 In-lbs (102 to 12755 kg-cm)
Reducer Style Motor Mount / Gearhead; Base Mount (optional feature)
View Details