Portescap R10 Sleeve Bearing Mini Motor Gearhead R10-200-16

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
R10 Sleeve Bearing Mini Motor Gearhead - R10-200-16 - Portescap
West Chester, PA, United States
R10 Sleeve Bearing Mini Motor Gearhead
R10-200-16
R10 Sleeve Bearing Mini Motor Gearhead R10-200-16
R10 (Sleeve Bearing) Our R10 is a full plastic gearhead designed in a one piece construction for better gear train alignment. Due to this feature and also due to fact that a unique geartube material is used leads to lower noise and longer life. The R10's lower backlash feature makes it ideally suited for precision motion requirements in various applications. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 4:1 to 4096:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.1 Nm Customization as per application needs

R10 (Sleeve Bearing)

Our R10 is a full plastic gearhead designed in a one piece construction for better gear train alignment. Due to this feature and also due to fact that a unique geartube material is used leads to lower noise and longer life. The R10's lower backlash feature makes it ideally suited for precision motion requirements in various applications.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 4:1 to 4096:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.1 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R10-200-16
Product Name R10 Sleeve Bearing Mini Motor Gearhead
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
Maximum Input Speed 10000 rpm
Efficiency 80 %
Unlock Full Specs
to access all available technical data

Similar Products

R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 190 (X : 1)
View Details
K24 Ball Bearing Mini Motor Gearhead - K24-0-20 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 20 (X : 1)
View Details
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-45 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 45 (X : 1)
View Details